API Delevan, Inc. Fixed Inductors 1812R-105J

Description
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42114JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42114JDKR-ND
Fixed Inductors DN42114JDKR-ND
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42114JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42114JCT-ND
Fixed Inductors DN42114JCT-ND
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42114JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42114JTR-ND
Fixed Inductors DN42114JTR-ND
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812R-105J
810042-1812R-105J
Fixed Inductors - 1812R-105J 810042-1812R-105J
Manufacturer: API Delevan Inc. Win Source Part Number: 810042-1812R-105J Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 2.5MHz DC Resistance (DCR): 60Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 30 at 790kHz Current Rating (Amps): 55mA Inductance Frequency - Test: 790kHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 810042-1812R-105J
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1mH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 2.5MHz
DC Resistance (DCR): 60Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 790kHz
Current Rating (Amps): 55mA
Inductance Frequency - Test: 790kHz

Buy Now
UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH - 70033436 - Allied Electronics, Inc.
Fort Worth, TX, USA
UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH
70033436
UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH 70033436
UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH

UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42114JDKR-ND 810042-1812R-105J 70033436
Product Name Fixed Inductors Fixed Inductors - 1812R-105J UNSHIELDED SURFACE MOUNT RF INDUCTOR,1000UH AT 5%, Q: 30, SRF: 2.5MHZ, DCR:60 OH
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details