API Delevan, Inc. Fixed Inductors 1812-222J

Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12222JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12222JTR-ND
Fixed Inductors DN12222JTR-ND
2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 535mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-222J
760661-1812-222J
Fixed Inductors - 1812-222J 760661-1812-222J
Manufacturer: API Delevan Inc. Win Source Part Number: 760661-1812-222J Series: 1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 535mA Shielding: Unshielded Inductance: 2.2μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 55MHz Test Frequency: 7.9MHz Family Name: 1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): BCL453232-2R2K; LCM1812R-2R2K-TR; SMI-453232-2R2K; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 760661-1812-222J
Series: 1812
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 535mA
Shielding: Unshielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.9MHz
Frequency - Self Resonant: 55MHz
Test Frequency: 7.9MHz
Family Name: 1812
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): BCL453232-2R2K; LCM1812R-2R2K-TR; SMI-453232-2R2K;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12222JTR-ND 760661-1812-222J
Product Name Fixed Inductors Fixed Inductors - 1812-222J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers