API Delevan, Inc. Fixed Inductors 1812R-221G

Description
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD
Request a Quote Datasheet
Description
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812R-221G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812R-221G-ND
Fixed Inductors 1812R-221G-ND
220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD

220nH Unshielded Inductor 708mA 400mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812R-221G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers