The WBR50-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 50 µF, designed for industrial applications requiring high capacitance and extended life. It has a maximum ESR of 7.70 Ω at 85 ºC and a ripple current rating of 0.34 A at 120 Hz. The capacitor measures 0.76 inches in diameter and 0.88 inches in length. It operates within a temperature range of -40 ºC to +85 ºC and meets a load life specification of 2,000 hours at 85 ºC with capacitance change within ±20% and ESR increase to 150% of limit. Vibration resistance is rated from 10 to 55 Hz with 0.06 inch peak-to-peak displacement and 10 g max, applied for 2 hours in each plane.
50µF 50V Aluminum Electrolytic Capacitors Axial, Can 7.7Ohm @ 120Hz 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 50V, +150, -10%, AXIAL, CAPACITANCE:50UF, VOLTAGE RATING:50V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+150%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:-, ESR:7.7OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 50UF 50V AXIAL
| Cornell Dubilier | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WBR50-50A | WBR50-50A-ND | 17590067 | WBR50-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |