NTE Electronics, Inc. Capacitor VHT2200M25

Description
CAP, ALU ELEC, 2200UF, 25V, RAD, CAPACITANCE 2200 F, VOLTAGE RATING 25V, PRODUCT RANGE VHT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT 31.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
CAP, ALU ELEC, 2200UF, 25V, RAD, CAPACITANCE 2200 F, VOLTAGE RATING 25V, PRODUCT RANGE VHT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT 31.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32906574 - Radwell International
Willingboro, NJ, United States
Capacitor
32906574
Capacitor 32906574
CAP, ALU ELEC, 2200UF, 25V, RAD, CAPACITANCE 2200 F, VOLTAGE RATING 25V, PRODUCT RANGE VHT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT 31.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

CAP, ALU ELEC, 2200UF, 25V, RAD, CAPACITANCE 2200 F, VOLTAGE RATING 25V, PRODUCT RANGE VHT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT 31.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32906574
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers