2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAPACITOR, 2.2UF, 250V, RADIAL LEADED, 5X12.5MM DXH, 105 DEGREES C MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2.2UF 20% 250V RADIAL
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-5321-1-ND | 220423672 | UPM2E2R2MPD1TD | 26T9393 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |