Cornell Dubilier Aluminum Electrolytic VPR641U025E1L

Description
For New Design: Yes Capacitance: 640 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.39 A @ 10 kHz, 85°C ESR: 67 mΩ @ 10 kHz, 25°C Diameter: 13mm Length: 42mm Lead Spacing: 5.1mm
Request a Quote
Description
For New Design: Yes Capacitance: 640 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.39 A @ 10 kHz, 85°C ESR: 67 mΩ @ 10 kHz, 25°C Diameter: 13mm Length: 42mm Lead Spacing: 5.1mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR641U025E1L is a radial leaded aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 640 µF and a capacitance tolerance of -10% to +75%. It operates from -55 ºC to +105 ºC and has a 2000-hour life rating at 105 ºC. The part features a low ESR of 0.067 Ω at 10 kHz and 25 ºC, and a ripple current rating of 2.39 A at 10 kHz and 85 ºC. It has a diameter of 13.0 mm, a length of 42.0 mm, a lead spacing of 5.1 mm, and lead wire size of 0.023 inches (AWG 20). The insulation sleeve is not specified in the part number but conforms to the L1L case style profile.

Datasheet Summary
Powered by GS/AI

The VPR641U025E1L is a radial leaded aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 640 µF and a capacitance tolerance of -10% to +75%. It operates from -55 ºC to +105 ºC and has a 2000-hour life rating at 105 ºC. The part features a low ESR of 0.067 Ω at 10 kHz and 25 ºC, and a ripple current rating of 2.39 A at 10 kHz and 85 ºC. It has a diameter of 13.0 mm, a length of 42.0 mm, a lead spacing of 5.1 mm, and lead wire size of 0.023 inches (AWG 20). The insulation sleeve is not specified in the part number but conforms to the L1L case style profile.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR641U025E1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR641U025E1L
Aluminum Electrolytic VPR641U025E1L
For New Design: Yes Capacitance: 640 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.39 A @ 10 kHz, 85°C ESR: 67 mΩ @ 10 kHz, 25°C Diameter: 13mm Length: 42mm Lead Spacing: 5.1mm
  • For New Design: Yes
  • Capacitance: 640 µF
  • Voltage DC: 25V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 2.39 A @ 10 kHz, 85°C
  • ESR: 67 mΩ @ 10 kHz, 25°C
  • Diameter: 13mm
  • Length: 42mm
  • Lead Spacing: 5.1mm
Supplier's Site Datasheet
Capacitor - 17266574 - Radwell International
Willingboro, NJ, United States
Capacitor
17266574
Capacitor 17266574
CAPACITOR, RADIAL, ELECTROLYTIC, 640UF, 25V, 13X42MM 5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 640UF, 25V, 13X42MM 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier Radwell International
Product Category Capacitors Capacitors
Product Number VPR641U025E1L 17266574
Product Name Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 640 microF 640 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details