Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors UPW1E471MPD1TD

Description
Win Source Part Number: 1000737-UPW1E471MPD1 TD Category: Capacitors>Aluminum Electrolytic Capacitors Series: UPW Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Impedance: 68 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-11771-1,493-1177 1-3 Product Status: Not For New Designs Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.05 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1000737-UPW1E471MPD1 TD Category: Capacitors>Aluminum Electrolytic Capacitors Series: UPW Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Impedance: 68 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-11771-1,493-1177 1-3 Product Status: Not For New Designs Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.05 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1000737-UPW1E471MPD1TD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1000737-UPW1E471MPD1TD
Capacitors - Aluminum Electrolytic Capacitors 1000737-UPW1E471MPD1TD
Win Source Part Number: 1000737-UPW1E471MPD1 TD Category: Capacitors>Aluminum Electrolytic Capacitors Series: UPW Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Impedance: 68 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-11771-1,493-1177 1-3 Product Status: Not For New Designs Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.05 A @ 100 kHz

Win Source Part Number: 1000737-UPW1E471MPD1TD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UPW
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 68 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-11771-1,493-11771-3
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.05 A @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 2229622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229622P
Aluminium Capacitors 2229622P
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminium Capacitors - 2229622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229622
Aluminium Capacitors 2229622
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminium Capacitors - 2229621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229621
Aluminium Capacitors 2229621
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-11771-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11771-1-ND
Aluminum Electrolytic Capacitors 493-11771-1-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-11771-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11771-3-ND
Aluminum Electrolytic Capacitors 493-11771-3-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V Capacitor
58-UPW1E471MPD1TD
470uF 25V Capacitor 58-UPW1E471MPD1TD
470uF 25V Radial Aluminum Electrolytic Capacitor Product overview: UPW1E471MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1E471MPD1TD can be used for catalog matching and distributor lookup.

470uF 25V Radial Aluminum Electrolytic Capacitor Product overview: UPW1E471MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1E471MPD1TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1E471MPD1TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1E471MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UPW1E471MPD1TD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Capacitor - 22092298 - Radwell International
Willingboro, NJ, United States
Capacitor
22092298
Capacitor 22092298
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, LIHR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, LIHR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - UPW1E471MPD1TD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1E471MPD1TD
Aluminum Electrolytic Capacitors UPW1E471MPD1TD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon - 65R4064 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon
65R4064
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon 65R4064
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000737-UPW1E471MPD1TD 2229622P 493-11771-1-ND 58-UPW1E471MPD1TD UPW1E471MPD1TD 22092298 UPW1E471MPD1TD 65R4064
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 470uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon
Operating Temperature -55 to 105 C (-67 to 221 F) -40 C (-40 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details