Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1A472MHD1TN

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12295-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12295-1-ND
Aluminum Electrolytic Capacitors 493-12295-1-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-12295-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12295-3-ND
Aluminum Electrolytic Capacitors 493-12295-3-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 21914286 - Radwell International
Willingboro, NJ, United States
Capacitor
21914286
Capacitor 21914286
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:4700 F, VOLT RATING:10V, PRODUCT RNG:PW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM ,ROHS COMPLIANT: YES, SUPPL. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:4700 F, VOLT RATING:10V, PRODUCT RNG:PW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM ,ROHS COMPLIANT: YES, SUPPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Nichicon - 65R3950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Nichicon
65R3950
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Nichicon 65R3950
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1A472MHD1TN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1A472MHD1TN
Capacitors - Aluminum Electrolytic Capacitors UPW1A472MHD1TN
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-12295-1-ND 21914286 65R3950 UPW1A472MHD1TN
Product Name Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details