Nichicon (America) Corporation Aluminium Capacitors UPW1E471MPD

Description
Al cap Radial PW series 25V 470uF
Request a Quote Datasheet
Description
Al cap Radial PW series 25V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7152669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152669
Aluminium Capacitors 7152669
Al cap Radial PW series 25V 470uF

Al cap Radial PW series 25V 470uF

Supplier's Site
Aluminium Capacitors - 7152669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152669P
Aluminium Capacitors 7152669P
Al cap Radial PW series 25V 470uF

Al cap Radial PW series 25V 470uF

Supplier's Site
Aluminium Capacitors - 1653922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1653922
Aluminium Capacitors 1653922
Al cap Radial PW series 25V 470uF

Al cap Radial PW series 25V 470uF

Supplier's Site
Aluminum Electrolytic Capacitors - 493-1826-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1826-ND
Aluminum Electrolytic Capacitors 493-1826-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V 1.05A Capacitor
58-UPW1E471MPD
470uF 25V 1.05A Capacitor 58-UPW1E471MPD
470uF 25V Al Electrolytic Capacitor, Radial, 105°C, 1.05A Ripple Product overview: UPW1E471MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1E471MPD can be used for catalog matching and distributor lookup.

470uF 25V Al Electrolytic Capacitor, Radial, 105°C, 1.05A Ripple Product overview: UPW1E471MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1E471MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330904-UPW1E471MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330904-UPW1E471MPD
Capacitors - Aluminum Electrolytic Capacitors 1330904-UPW1E471MPD
Manufacturer: Nichicon Win Source Part Number: 1330904-UPW1E471MPD Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 1,800 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Impedance: 68 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-1826 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.05 A @ 100 kHz

Manufacturer: Nichicon
Win Source Part Number: 1330904-UPW1E471MPD
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 1,800
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 68 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-1826
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.05 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1E471MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1E471MPD
Capacitors - Aluminum Electrolytic Capacitors UPW1E471MPD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Capacitor - 22101030 - Radwell International
Willingboro, NJ, United States
Capacitor
22101030
Capacitor 22101030
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, LIHR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, LIHR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon - 55K0238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon
55K0238
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon 55K0238
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UPW1E471MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1E471MPD
Aluminum Electrolytic Capacitors UPW1E471MPD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% RADIAL 10X16 LS 5 MM - 70187359 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% RADIAL 10X16 LS 5 MM
70187359
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% RADIAL 10X16 LS 5 MM 70187359
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies. Features: Smaller Case Size and Lower Impedance Than PM Series Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS

Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:

  • Smaller Case Size and Lower Impedance Than PM Series
  • Low Impedance and High Reliability Withstanding 2000 Hours to 8000 Hours
  • Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7152669 7152669P 493-1826-ND 58-UPW1E471MPD 1330904-UPW1E471MPD UPW1E471MPD 22101030 55K0238 UPW1E471MPD 70187359
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 470uF 25V 1.05A Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% RADIAL 10X16 LS 5 MM
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details