Vishay Precision Group Ceramic Capacitors WKO472MCPEJ0KR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472MCPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPEJ0KR-ND
Ceramic Capacitors WKO472MCPEJ0KR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 4.7nF 400V Capacitor
60-WKO472MCPEJ0KR
Through-Hole 4.7nF 400V Capacitor 60-WKO472MCPEJ0KR
4.7nF Ceramic Capacitor, 400V, Radial, Through Hole Product overview: WKO472MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPEJ0KR can be used for catalog matching and distributor lookup.

4.7nF Ceramic Capacitor, 400V, Radial, Through Hole Product overview: WKO472MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPEJ0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKO472MCPEJ0KR - 903256-WKO472MCPEJ0KR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - WKO472MCPEJ0KR
903256-WKO472MCPEJ0KR
Ceramic Capacitors - WKO472MCPEJ0KR 903256-WKO472MCPEJ0KR
Manufacturer: Vishay Win Source Part Number: 903256-WKO472MCPEJ0K R Series: WKO Operating Temperature Range: -40°C ~ 125°C Features: ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 903256-WKO472MCPEJ0KR
Series: WKO
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Single Layer Ceramic Capacitors - 6832204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832204
Single Layer Ceramic Capacitors 6832204
Vishay WKO472MCPEJ0KR

Vishay WKO472MCPEJ0KR

Supplier's Site
Single Layer Ceramic Capacitors - 6832204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832204P
Single Layer Ceramic Capacitors 6832204P
Vishay WKO472MCPEJ0KR

Vishay WKO472MCPEJ0KR

Supplier's Site
Single Layer Ceramic Capacitors - 1731389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731389
Single Layer Ceramic Capacitors 1731389
Vishay WKO472MCPEJ0KR

Vishay WKO472MCPEJ0KR

Supplier's Site
Ceramic Capacitor 4700Pf 440V, K4000, 20%, Radial; Capacitance Vishay - 65K3962 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 440V, K4000, 20%, Radial; Capacitance Vishay
65K3962
Ceramic Capacitor 4700Pf 440V, K4000, 20%, Radial; Capacitance Vishay 65K3962
CERAMIC CAPACITOR 4700PF 440V, K4000, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 440V, K4000, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Wko Series, 4700 Pf, 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant Vishay - 89K7784 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Wko Series, 4700 Pf, 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant Vishay
89K7784
Multilayer Ceramic Capacitor, Wko Series, 4700 Pf, 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant Vishay 89K7784
Multilayer Ceramic Capacitor, WKO Series, 4700 pF, - 20%, Y5U, 300 VAC, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, WKO Series, 4700 pF, - 20%, Y5U, 300 VAC, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor - 22270204 - Radwell International
Willingboro, NJ, United States
Capacitor
22270204
Capacitor 22270204
CAPACITOR, CERAMIC DISC, RADIAL, 4700PF 4.7NF .0047UF, - 20%, Y5U, 300 VAC, 18 MM DIAMETER, 14.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC DISC, RADIAL, 4700PF 4.7NF .0047UF, - 20%, Y5U, 300 VAC, 18 MM DIAMETER, 14.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - WKO472MCPEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO472MCPEJ0KR
Ceramic Capacitors WKO472MCPEJ0KR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number WKO472MCPEJ0KR-ND 60-WKO472MCPEJ0KR 903256-WKO472MCPEJ0KR 6832204 6832204P 65K3962 89K7784 22270204 WKO472MCPEJ0KR
Product Name Ceramic Capacitors Through-Hole 4.7nF 400V Capacitor Ceramic Capacitors - WKO472MCPEJ0KR Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitor 4700Pf 440V, K4000, 20%, Radial; Capacitance Vishay Multilayer Ceramic Capacitor, Wko Series, 4700 Pf, 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant Vishay Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; K4000 Ceramic Composition; Y5U Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 400 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details