Vishay Intertechnology, Inc. Through-Hole 2.2nF 300V Capacitor WKO222MCPCJ0KR

Description
2.2nF Ceramic Capacitor, 300V, Radial, Through Hole, K4000 Product overview: WKO222MCPCJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCJ0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2nF Ceramic Capacitor, 300V, Radial, Through Hole, K4000 Product overview: WKO222MCPCJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCJ0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2.2nF 300V Capacitor
60-WKO222MCPCJ0KR
Through-Hole 2.2nF 300V Capacitor 60-WKO222MCPCJ0KR
2.2nF Ceramic Capacitor, 300V, Radial, Through Hole, K4000 Product overview: WKO222MCPCJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCJ0KR can be used for catalog matching and distributor lookup.

2.2nF Ceramic Capacitor, 300V, Radial, Through Hole, K4000 Product overview: WKO222MCPCJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCJ0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKO222MCPCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPCJ0KR-ND
Ceramic Capacitors WKO222MCPCJ0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360579-WKO222MCPCJ0KR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360579-WKO222MCPCJ0KR
Capacitors - Ceramic Capacitors 1360579-WKO222MCPCJ0KR
Win Source Part Number: 1360579-WKO222MCPCJ0 KR Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: WKO Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.512" Dia (13.00mm) Height - Seated (Max): 0.630" (16.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight

Win Source Part Number: 1360579-WKO222MCPCJ0KR
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: WKO
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.512" Dia (13.00mm)
Height - Seated (Max): 0.630" (16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - WKO222MCPCJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO222MCPCJ0KR
Ceramic Capacitors WKO222MCPCJ0KR
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor - 22270164 - Radwell International
Willingboro, NJ, United States
Capacitor
22270164
Capacitor 22270164
CAPACITOR, CERAMIC DISC, RADIAL, 2.2NF 2200PF .0022UF, 440 VAC, K4000, 20%, RADIAL, 13 MM DIAMETER, 7.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC DISC, RADIAL, 2.2NF 2200PF .0022UF, 440 VAC, K4000, 20%, RADIAL, 13 MM DIAMETER, 7.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 2200Pf 440V, K4000, 20%, Radial; Capacitance Vishay - 40K2293 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 440V, K4000, 20%, Radial; Capacitance Vishay
40K2293
Ceramic Capacitor 2200Pf 440V, K4000, 20%, Radial; Capacitance Vishay 40K2293
CERAMIC CAPACITOR 2200PF 440V, K4000, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 440V, K4000, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 440V, 20%, High K; Capacitance Vishay - 46Y2669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 440V, 20%, High K; Capacitance Vishay
46Y2669
Cap, 2200Pf, 440V, 20%, High K; Capacitance Vishay 46Y2669
CAP, 2200PF, 440V, 20%, HIGH K; Capacitance:2200pF; Product Range:WKO Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 2200PF, 440V, 20%, HIGH K; Capacitance:2200pF; Product Range:WKO Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-WKO222MCPCJ0KR WKO222MCPCJ0KR-ND 1360579-WKO222MCPCJ0KR WKO222MCPCJ0KR 22270164 40K2293 46Y2669
Product Name Through-Hole 2.2nF 300V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitor 2200Pf 440V, K4000, 20%, Radial; Capacitance Vishay Cap, 2200Pf, 440V, 20%, High K; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details