Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPZ2W101MHD

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11302-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11302-ND
Aluminum Electrolytic Capacitors 493-11302-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 43897476 - Radwell International
Willingboro, NJ, United States
Capacitor
43897476
Capacitor 43897476
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 450V, PRODUCT RANGE PZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 450V, PRODUCT RANGE PZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20% - 555-UPZ2W101MHD - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20%
555-UPZ2W101MHD
Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20% 555-UPZ2W101MHD
Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20%

Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20%

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Nichicon - 58R8327 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Nichicon
58R8327
Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Nichicon 58R8327
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPZ2W101MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPZ2W101MHD
Capacitors - Aluminum Electrolytic Capacitors UPZ2W101MHD
CAP ALUM 100UF 20% 450V RADIAL

CAP ALUM 100UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-11302-ND 43897476 555-UPZ2W101MHD 58R8327 UPZ2W101MHD
Product Name Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors - Leaded 450volts 100uF 18X35.5 20% Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details