Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1V331MPD

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1865-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1865-ND
Aluminum Electrolytic Capacitors 493-1865-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7152751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152751
Aluminium Capacitors 7152751
Nichicon UPW1V331MPD Capacitor

Nichicon UPW1V331MPD Capacitor

Supplier's Site
Aluminium Capacitors - 7152751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152751P
Aluminium Capacitors 7152751P
Nichicon UPW1V331MPD Capacitor

Nichicon UPW1V331MPD Capacitor

Supplier's Site
Aluminium Capacitors - 1677802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1677802
Aluminium Capacitors 1677802
Nichicon UPW1V331MPD Capacitor

Nichicon UPW1V331MPD Capacitor

Supplier's Site
Singapore, Singapore
330uF 35V 1.05A Capacitor
58-UPW1V331MPD
330uF 35V 1.05A Capacitor 58-UPW1V331MPD
330uF 35V Aluminum Electrolytic Capacitor, Radial, 105°C, 1.05A Product overview: UPW1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1V331MPD can be used for catalog matching and distributor lookup.

330uF 35V Aluminum Electrolytic Capacitor, Radial, 105°C, 1.05A Product overview: UPW1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1V331MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357901-UPW1V331MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357901-UPW1V331MPD
Capacitors - Aluminum Electrolytic Capacitors 1357901-UPW1V331MPD
Win Source Part Number: 1357901-UPW1V331MPD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UPW Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 682.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.05 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.630" (16.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 68 mOhms

Win Source Part Number: 1357901-UPW1V331MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UPW
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 682.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.05 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.630" (16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 68 mOhms

Buy Now Datasheet
330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm - 555-UPW1V331MPD - Utmel Electronic Limited
Hong Kong, China
330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm
555-UPW1V331MPD
330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm 555-UPW1V331MPD
330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm

330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm

Supplier's Site
Aluminum Electrolytic Capacitors - UPW1V331MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1V331MPD
Aluminum Electrolytic Capacitors UPW1V331MPD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1V331MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1V331MPD
Capacitors - Aluminum Electrolytic Capacitors UPW1V331MPD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Capacitor - 22101382 - Radwell International
Willingboro, NJ, United States
Capacitor
22101382
Capacitor 22101382
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT 16MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT 16MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 35V, 20%, Radial; Capacitance Nichicon - 98H1067 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 35V, 20%, Radial; Capacitance Nichicon
98H1067
Aluminum Electrolytic Capacitor 330Uf, 35V, 20%, Radial; Capacitance Nichicon 98H1067
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
UPW1V331MPD
Capacitors >> Aluminum Electrolytic Capacitors - Leaded UPW1V331MPD
330uF 35V 68mΩ@100kHz ±20% 1.05A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 35V 68mΩ@100kHz ±20% 1.05A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1865-ND 7152751 7152751P 58-UPW1V331MPD 1357901-UPW1V331MPD 555-UPW1V331MPD UPW1V331MPD UPW1V331MPD 22101382 98H1067 UPW1V331MPD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 330uF 35V 1.05A Capacitor Capacitors - Aluminum Electrolytic Capacitors 330uF 35 V dc Aluminium Electrolytic Capacitor; PW Series 5000h 10 (Dia.) x 16mm Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 330Uf, 35V, 20%, Radial; Capacitance Nichicon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details