Nichicon (America) Corporation Aluminum Capacitors - UVZ2A101MPD UVZ2A101MPD

Description
Manufacturer: Nichicon Win Source Part Number: 777877-UVZ2A101MPD Series: UVZ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Family Name: UVZ Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 10kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): EKMG101ELL101MJ20S; EKMG101ETD101MJ20S; MAL203859101E3; 100YK100M10X16; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 777877-UVZ2A101MPD Series: UVZ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Family Name: UVZ Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 10kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): EKMG101ELL101MJ20S; EKMG101ETD101MJ20S; MAL203859101E3; 100YK100M10X16; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UVZ2A101MPD - 777877-UVZ2A101MPD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVZ2A101MPD
777877-UVZ2A101MPD
Aluminum Capacitors - UVZ2A101MPD 777877-UVZ2A101MPD
Manufacturer: Nichicon Win Source Part Number: 777877-UVZ2A101MPD Series: UVZ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Family Name: UVZ Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 10kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): EKMG101ELL101MJ20S; EKMG101ETD101MJ20S; MAL203859101E3; 100YK100M10X16; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Nichicon
Win Source Part Number: 777877-UVZ2A101MPD
Series: UVZ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Family Name: UVZ
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 265mA @ 120Hz
Ripple Current - High Frequency: 397.5mA @ 10kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): EKMG101ELL101MJ20S; EKMG101ETD101MJ20S; MAL203859101E3; 100YK100M10X16;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-1376-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1376-ND
Aluminum Electrolytic Capacitors 493-1376-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8454862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8454862
Aluminium Capacitors 8454862
Capacitor Al Radial VZ Series 100V 100uF

Capacitor Al Radial VZ Series 100V 100uF

Supplier's Site
Aluminium Capacitors - 1671562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1671562
Aluminium Capacitors 1671562
Nichicon UVZ2A101MPD Capacitor

Nichicon UVZ2A101MPD Capacitor

Supplier's Site
CAP ALUM 100UF 20% 100V RADIAL - 555-UVZ2A101MPD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 100V RADIAL
555-UVZ2A101MPD
CAP ALUM 100UF 20% 100V RADIAL 555-UVZ2A101MPD
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Capacitor - 22096444 - Radwell International
Willingboro, NJ, United States
Capacitor
22096444
Capacitor 22096444
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT 20MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT 20MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVZ2A101MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2A101MPD
Capacitors - Aluminum Electrolytic Capacitors UVZ2A101MPD
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K2586 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Radial; Capacitance Nichicon
55K2586
Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Radial; Capacitance Nichicon 55K2586
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777877-UVZ2A101MPD 493-1376-ND 8454862 1671562 555-UVZ2A101MPD 22096444 UVZ2A101MPD 55K2586
Product Name Aluminum Capacitors - UVZ2A101MPD Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors CAP ALUM 100UF 20% 100V RADIAL Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Radial; Capacitance Nichicon
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 1.00E8 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers