33µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, LEADED, 450VOLTS, 33UF, 12.5 X 31.5 MM, 20%. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 33UF 20% 450V RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-11279-ND | 217001963 | 58R8328 | UPZ2W330MHD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |