Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2A220MPD

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1970-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1970-ND
Aluminum Electrolytic Capacitors 493-1970-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7153025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7153025
Aluminium Capacitors 7153025
Al cap Radial PW series 100V 22uF

Al cap Radial PW series 100V 22uF

Supplier's Site
Aluminium Capacitors - 1677767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1677767
Aluminium Capacitors 1677767
Al cap Radial PW series 100V 22uF

Al cap Radial PW series 100V 22uF

Supplier's Site
Singapore, Singapore
22uF 100V 230mA Capacitor
58-UPW2A220MPD
22uF 100V 230mA Capacitor 58-UPW2A220MPD
22uF 100V Al Electrolytic Capacitor, Radial, 105°C, 230mA Product overview: UPW2A220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW2A220MPD can be used for catalog matching and distributor lookup.

22uF 100V Al Electrolytic Capacitor, Radial, 105°C, 230mA Product overview: UPW2A220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, 230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW2A220MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357878-UPW2A220MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357878-UPW2A220MPD
Capacitors - Aluminum Electrolytic Capacitors 1357878-UPW2A220MPD
Win Source Part Number: 1357878-UPW2A220MPD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UPW Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 69 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 680 mOhms

Win Source Part Number: 1357878-UPW2A220MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UPW
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 69 mA @ 120 Hz
Ripple Current @ High Frequency: 230 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 680 mOhms

Buy Now Datasheet
Capacitor - 22511213 - Radwell International
Willingboro, NJ, United States
Capacitor
22511213
Capacitor 22511213
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL, CAPACITANCE 22 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT 11.5MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL, CAPACITANCE 22 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT 11.5MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K0369 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Nichicon
55K0369
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Nichicon 55K0369
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2A220MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2A220MPD
Capacitors - Aluminum Electrolytic Capacitors UPW2A220MPD
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - UPW2A220MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW2A220MPD
Aluminum Electrolytic Capacitors UPW2A220MPD
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1970-ND 7153025 58-UPW2A220MPD 1357878-UPW2A220MPD 22511213 55K0369 UPW2A220MPD UPW2A220MPD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors 22uF 100V 230mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers