560µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 250V, 20%, RADIAL, CAPACITANCE 560 F, VOLTAGE RATING 250V, PRODUCT RANGE PT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 10MM, HEIGHT 50MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 250V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
CAP ALUM 560UF 20% 250V RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-11178-ND | 43879596 | 58R8230 | UPT2E561MRD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 560Uf, 250V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 5.60E8 microF | 560 microF | 560 microF |