Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y472JXGAT

Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2095-2-ND
Ceramic Capacitors 720-2095-2-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor - 22260035 - Radwell International
Willingboro, NJ, United States
Capacitor
22260035
Capacitor 22260035
(PRICE/TR) CAPACITOR CERAMIC 4700PF 1000V, X7R, 5%, 1812; CAPACITANCE:4700PF; CAPACITANCE TOLERANCE:± 5%; CAPACITOR CASE STYLE:1812 [4532 METRIC]; CAPACITOR DIELECTRIC TYPE:CERAMIC; CAPACITOR MOUNTING:SMD; CAPACITOR TERMINALS:SMD; NO. OF PINS:2ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) CAPACITOR CERAMIC 4700PF 1000V, X7R, 5%, 1812; CAPACITANCE:4700PF; CAPACITANCE TOLERANCE:± 5%; CAPACITOR CASE STYLE:1812 [4532 METRIC]; CAPACITOR DIELECTRIC TYPE:CERAMIC; CAPACITOR MOUNTING:SMD; CAPACITOR TERMINALS:SMD; NO. OF PINS:2ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Ceramic 4700Pf 1000V, X7R, 5%, 1812; Capacitance Vishay - 07J8910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 1000V, X7R, 5%, 1812; Capacitance Vishay
07J8910
Capacitor Ceramic 4700Pf 1000V, X7R, 5%, 1812; Capacitance Vishay 07J8910
CAPACITOR CERAMIC 4700PF 1000V, X7R, 5%, 1812; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 1000V, X7R, 5%, 1812; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-2095-2-ND 22260035 07J8910
Product Name Ceramic Capacitors Capacitor Capacitor Ceramic 4700Pf 1000V, X7R, 5%, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details