Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ2D471MRD

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1409-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1409-ND
Aluminum Electrolytic Capacitors 493-1409-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - UVZ2D471MRD - 1050394-UVZ2D471MRD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVZ2D471MRD
1050394-UVZ2D471MRD
Aluminum Capacitors - UVZ2D471MRD 1050394-UVZ2D471MRD
Manufacturer: Nichicon Win Source Part Number: 1050394-UVZ2D471MRD Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Mounting: Through Hole Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 840mA @ 120Hz Ripple Current - High Frequency: 966mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Nichicon
Win Source Part Number: 1050394-UVZ2D471MRD
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 840mA @ 120Hz
Ripple Current - High Frequency: 966mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor - 21932337 - Radwell International
Willingboro, NJ, United States
Capacitor
21932337
Capacitor 21932337
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 200V, 22X42 MM 10LS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 200V, 22X42 MM 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 200V, 20%, Radial; Capacitance Nichicon - 55K2624 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 200V, 20%, Radial; Capacitance Nichicon
55K2624
Aluminum Electrolytic Capacitor 470Uf, 200V, 20%, Radial; Capacitance Nichicon 55K2624
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ2D471MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2D471MRD
Capacitors - Aluminum Electrolytic Capacitors UVZ2D471MRD
CAP ALUM 470UF 20% 200V RADIAL

CAP ALUM 470UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1409-ND 1050394-UVZ2D471MRD 21932337 55K2624 UVZ2D471MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - UVZ2D471MRD Capacitor Aluminum Electrolytic Capacitor 470Uf, 200V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details