Nichicon (America) Corporation 220uF 35V 250mA Capacitor UVY1V221MPD

Description
220uF 35V Radial Al Electrolytic Capacitor, 105C, 250mA Product overview: UVY1V221MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1V221MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 35V Radial Al Electrolytic Capacitor, 105C, 250mA Product overview: UVY1V221MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1V221MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 35V 250mA Capacitor
58-UVY1V221MPD
220uF 35V 250mA Capacitor 58-UVY1V221MPD
220uF 35V Radial Al Electrolytic Capacitor, 105C, 250mA Product overview: UVY1V221MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1V221MPD can be used for catalog matching and distributor lookup.

220uF 35V Radial Al Electrolytic Capacitor, 105C, 250mA Product overview: UVY1V221MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1V221MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330038-UVY1V221MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330038-UVY1V221MPD
Capacitors - Aluminum Electrolytic Capacitors 1330038-UVY1V221MPD
Manufacturer: Nichicon Win Source Part Number: 1330038-UVY1V221MPD Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 250 mA @ 120 Hz Ripple Current @ High Frequency: 375 mA @ 10 kHz

Manufacturer: Nichicon
Win Source Part Number: 1330038-UVY1V221MPD
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 250 mA @ 120 Hz
Ripple Current @ High Frequency: 375 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UVY1V221MPD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UVY1V221MPD-ND
Aluminum Electrolytic Capacitors UVY1V221MPD-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7395311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7395311
Aluminium Capacitors 7395311
Al Cap Radial VY series 220uF 35V

Al Cap Radial VY series 220uF 35V

Supplier's Site
Aluminium Capacitors - 1733179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733179
Aluminium Capacitors 1733179
Al Cap Radial VY series 220uF 35V

Al Cap Radial VY series 220uF 35V

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K2370 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Nichicon
55K2370
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Nichicon 55K2370
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
CAP ALUM 220UF 20% 35V RADIAL - 555-UVY1V221MPD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 35V RADIAL
555-UVY1V221MPD
CAP ALUM 220UF 20% 35V RADIAL 555-UVY1V221MPD
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Capacitor - 22095256 - Radwell International
Willingboro, NJ, United States
Capacitor
22095256
Capacitor 22095256
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 105C, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 105C, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVY1V221MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVY1V221MPD
Capacitors - Aluminum Electrolytic Capacitors UVY1V221MPD
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UVY1V221MPD 1330038-UVY1V221MPD UVY1V221MPD-ND 7395311 55K2370 555-UVY1V221MPD 22095256 UVY1V221MPD
Product Name 220uF 35V 250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Nichicon CAP ALUM 220UF 20% 35V RADIAL Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details