Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR1V103MRD6

Description
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1093-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1093-ND
Aluminum Electrolytic Capacitors 493-1093-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 21938744 - Radwell International
Willingboro, NJ, United States
Capacitor
21938744
Capacitor 21938744
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; CAPACITANCE:10000¦F; VOLTAGE RATING:35V; PRODUCT RANGE:VR SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:25MM; LEAD SPACING:12.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; CAPACITANCE:10000¦F; VOLTAGE RATING:35V; PRODUCT RANGE:VR SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:25MM; LEAD SPACING:12.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVR1V103MRD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR1V103MRD6
Capacitors - Aluminum Electrolytic Capacitors UVR1V103MRD6
CAP ALUM 10000UF 20% 35V RADIAL

CAP ALUM 10000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 35V, 20%, Radial; Capacitance Nichicon - 55K2163 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 35V, 20%, Radial; Capacitance Nichicon
55K2163
Aluminum Electrolytic Capacitor 10000Uf, 35V, 20%, Radial; Capacitance Nichicon 55K2163
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1093-ND 21938744 UVR1V103MRD6 55K2163
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers