The WBR20-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 20 µF, a maximum ESR of 0.075 Ω at 85 °C, and a ripple current rating of 0.47 A at 120 Hz. It has a case size of 1.57 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, features extended life and high vibration resistance, and meets a load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase up to 150% of the limit.
20µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 20UF 250V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL, CAPACITANCE:20F, VOLTAGE RATING:250V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+100%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WBR20-250A | WBR20-250A-ND | WBR20-250A | 17479346 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 2.00E7 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |