Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y104KXEAT

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1133-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1133-6-ND
Ceramic Capacitors 720-1133-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1133-2-ND
Ceramic Capacitors 720-1133-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1133-1-ND
Ceramic Capacitors 720-1133-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ2220Y104KXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ2220Y104KXEAT
Ceramic Capacitors VJ2220Y104KXEAT
CAP CER 0.1UF 500V X7R 2220

CAP CER 0.1UF 500V X7R 2220

Supplier's Site Datasheet
Cap, 0.1Uf, 500V, Mlcc, 2220 Rohs Compliant Vishay - 69AH3617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 2220 Rohs Compliant Vishay
69AH3617
Cap, 0.1Uf, 500V, Mlcc, 2220 Rohs Compliant Vishay 69AH3617
CAP, 0.1UF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.1UF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Μf, 500V, 10%, X7R, 2220; Capacitance Vishay - 62AC8730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 2220; Capacitance Vishay
62AC8730
Cap, 0.1Μf, 500V, 10%, X7R, 2220; Capacitance Vishay 62AC8730
CAP, 0.1µF, 500V, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 111618858 - Radwell International
Willingboro, NJ, United States
Capacitor
111618858
Capacitor 111618858
(PRICE/TC) CAP, 0.1µF, 500V, 10%, X7R, 2220; CAPACITANCE:0.1µF; VOLTAGE RATING:500V; CERAMIC CAPACITOR CASE:2220 [5650 METRIC]; CAPACITANCE TOLERANCE:± 10%; DIELECTRIC CHARACTERISTIC:X7R; PRODUCT RANGE:VJ SERIES; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 0.1µF, 500V, 10%, X7R, 2220; CAPACITANCE:0.1µF; VOLTAGE RATING:500V; CERAMIC CAPACITOR CASE:2220 [5650 METRIC]; CAPACITANCE TOLERANCE:± 10%; DIELECTRIC CHARACTERISTIC:X7R; PRODUCT RANGE:VJ SERIES; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1133-6-ND 720-1133-2-ND VJ2220Y104KXEAT 69AH3617 62AC8730 111618858
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 500V, Mlcc, 2220 Rohs Compliant Vishay Cap, 0.1Μf, 500V, 10%, X7R, 2220; Capacitance Vishay Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details