1µF 450V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAPACITOR ALUM ELEC 1UF, 450V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
PRICE/EA (MIN PURCH= 1600) - CAPACITOR ALUM ELEC 1UF, 450V, RADIAL; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:450V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1UF 20% 450V RADIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1454-ND | 55K2669 | 22503292 | UVZ2W010MPD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 1Uf, 450V, 20%, Radial; Capacitance Nichicon | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |