4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 350V, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC 4.7UF, 350V, 20%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 350V RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16205-ND | 22503116 | 55K2457 | UVY2V4R7MPD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitor Alum Elec 4.7Uf, 350V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |