Manufacturer: Nichicon
Win Source Part Number: 1330898-UHE1H101MPD
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 170 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-1605
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 388.5 mA @ 120 Hz
Ripple Current @ High Frequency: 555 mA @ 100 kHz
Capacitor Alu Radial -40°C to 105°C 50V
Capacitor Alu Radial -40°C to 105°C 50V
Capacitor Alu Radial -40°C to 105°C 50V
100uF 50V Radial Aluminum Electrolytic Capacitor Product overview: UHE1H101MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1H101MPD can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 100UF, 50 VDC, 20%, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 50V RADIAL
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330898-UHE1H101MPD | 1872437 | 1872437P | 58-UHE1H101MPD | 493-1605-ND | 23K7790 | UHE1H101MPD | 22105589 | UHE1H101MPD |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 100uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Nichicon | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |