Nichicon UPW1A332MHD Capacitor
Nichicon UPW1A332MHD Capacitor
Nichicon UPW1A332MHD Capacitor
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAPACITOR ALUM ELEC 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 3300UF, 10 VDC, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 3300UF 20% 10V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7152486 | 7152486P | 493-1754-ND | 55K0149 | 70187408 | 22511021 | UPW1A332MHD |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 3300Uf, 10V, 20%, Radial; Capacitance Nichicon | CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 10V 20% RADIAL 12.5X25 LS 5 MM | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |