82µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAPACITOR ALUM ELEC 82UF, 100V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 82UF 20% 100V RADIAL
CAP ALUM 82UF 20% 100V RADIAL
CAPACITOR, 82UF, 100V, 20%, RADIAL, 10MM X 20MM, ALUMINUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1666-ND | 54K8104 | UHE2A820MPD | UHE2A820MPD | 22188980 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 82Uf, 100V, 20%, Radial; Capacitance Nichicon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |