Vishay Intertechnology, Inc. Ceramic Capacitors WI140316WQ75236BJ4

Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WI140316WQ75236BJ4-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WI140316WQ75236BJ4-ND
Ceramic Capacitors WI140316WQ75236BJ4-ND
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Capacitor - 54531113 - Radwell International
Willingboro, NJ, United States
Capacitor
54531113
Capacitor 54531113
CAPACITOR, WATERCOOL, RF POWER, 7500PF, 22.5KVP, 350A. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, WATERCOOL, RF POWER, 7500PF, 22.5KVP, 350A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number WI140316WQ75236BJ4-ND 54531113
Product Name Ceramic Capacitors Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 22500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details