Nichicon (America) Corporation Aluminum Electrolytic Capacitors URZ1C102MHD

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17228-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17228-ND
Aluminum Electrolytic Capacitors 493-17228-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 1000Uf, 16V, 20%, Radial; Capacitance Nichicon - 55K0634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 1000Uf, 16V, 20%, Radial; Capacitance Nichicon
55K0634
Capacitor Alum Elect, 1000Uf, 16V, 20%, Radial; Capacitance Nichicon 55K0634
CAPACITOR ALUM ELECT, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - URZ1C102MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
URZ1C102MHD
Capacitors - Aluminum Electrolytic Capacitors URZ1C102MHD
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Capacitor - 43891188 - Radwell International
Willingboro, NJ, United States
Capacitor
43891188
Capacitor 43891188
ELECTROLYTIC CAPACITOR, 1000 F, 16 V, 20%, PC PIN, 10000 HOURS @ 105C, POLAR. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, 1000 F, 16 V, 20%, PC PIN, 10000 HOURS @ 105C, POLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-17228-ND 55K0634 URZ1C102MHD 43891188
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 1000Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers