Nichicon (America) Corporation Aluminium Capacitors UPS2A471MHD

Description
Electrolytic Capacitor
Request a Quote Datasheet
Description
Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2229620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229620
Aluminium Capacitors 2229620
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminium Capacitors - 2229619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229619
Aluminium Capacitors 2229619
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminium Capacitors - 2229620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2229620P
Aluminium Capacitors 2229620P
Electrolytic Capacitor

Electrolytic Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-11155-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11155-ND
Aluminum Electrolytic Capacitors 493-11155-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Radial; Capacitance Nichicon - 54K9939 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Radial; Capacitance Nichicon
54K9939
Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Radial; Capacitance Nichicon 54K9939
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Ps Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Nichicon - 18K7540 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ps Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Nichicon
18K7540
Aluminium Electrolytic Capacitor, Ps Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Nichicon 18K7540
Aluminium Electrolytic Capacitor, PS Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PS Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPS2A471MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS2A471MHD
Capacitors - Aluminum Electrolytic Capacitors UPS2A471MHD
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site
Capacitor - 22092578 - Radwell International
Willingboro, NJ, United States
Capacitor
22092578
Capacitor 22092578
CAPACITOR, RADIAL, ELECTROLYTIC , 470UF, 100V, UPS SERIES, LIHR, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC , 470UF, 100V, UPS SERIES, LIHR, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2229620 493-11155-ND 54K9939 18K7540 UPS2A471MHD 22092578
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 100V, 20%, Radial; Capacitance Nichicon Aluminium Electrolytic Capacitor, Ps Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Nichicon Capacitors - Aluminum Electrolytic Capacitors Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details