DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
315
316
317
318
319
320
321
322
323
324
325
326
327
330
340
350
360
370
380
400
450
500
550
600
650
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm | |
| 0.15µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 17Ohm | |
| 0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 14Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) | |
| 0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 15Ohm | |
| 0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm | |
| 1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm | |
| 1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm | |
| 1.5µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 6.4Ohm | |
| 1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm | |
| 1.5µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5.6Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) | |
| 1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.8Ohm | |
| 1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.4Ohm | |
| 1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.9Ohm | |
| 1.5µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm | |
| 10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm | |
| 10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm | |
| 10µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1Ohm | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.3Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm | |
| 10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm | |
| 10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm | |
| 10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.1Ohm | |
| 10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1Ohm | |
| 100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm | |
| 100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm | |
| 100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm | |
| 100µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm | |
| 100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm | |
| 100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm | |
| 120µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1Ohm | |
| 120µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm | |
| 120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm | |
| 15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm | |
| 15µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) | |
| 15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm | |
| 15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm | |
| 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.4Ohm | |
| 15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.9Ohm | |
| 15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 150µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm | |
| 2.2µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 7.6Ohm | |
| 293D106X5010B2WE3 | |
| 293D106X9010A2WE3 | |
| 293D106X9010A8T | |
| 293D106X9016A8T | |
| 293D106X9016B2WE3 | |
| 293D106X9016C2WE3 | |
| 293D106X9016C8T | |
| 293D106X9020B8T | |
| 293D106X9025C2WE3 | |
| 293D106X9035C2WE3 | |
| 293D106X9035D8T | |
| 293D106X9050E2WE3 | |
| 293D106X9050E8T | |
| 293D106X96R3B2WE3 | |
| 293D107X0004A2TE3 | |
| 293D107X0010B2TE3 | |
| 293D107X0020E2WE3 | |
| 293D107X0020E8T | |
| 293D107X06R3B2WE3 | |
| 293D107X06R3B8T | |
| 293D107X06R3C2WE3 | |
| 293D107X06R3C8T | |
| 293D107X06R3D2WE3 | |
| 293D107X06R3D8T | |
| 293D107X9010C8T | |
| 293D107X9010D8T | |
| 293D107X9016D8T | |
| 293D107X9016E8T | |
| 293D107X96R3C8T | |
| 293D108X06R3E2TE3 | |
| 293D155X9020A2DE3 | |
| 293D156X56R3B2TE3 | |
| 293D156X9004A2WE3 | |
| 293D156X9004B2WE3 | |
| 293D156X9010A2WE3 | |
| 293D156X9010A8T | |
| 293D156X9010B2WE3 | |
| 293D156X9010B8T | |
| 293D156X9010B8W | |
| 293D156X9016C8T | |
| 293D156X9020C8T | |
| 293D156X9025B2TE3 | |
| 293D156X9025D8T | |
| 293D156X9050E2TE3 | |
| 293D157X0004B2TE3 | |
| 293D157X0010C2TE3 | |
| 293D157X9010C2TE3 | |
| SOLID TANTALUM SURFACE MOUNT CHI |
| << Prev | Next >> |