Vishay Precision Group 15uF 10V Capacitor 293D156X9010C2TE3

Description
15uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D156X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D156X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15uF 10V Capacitor
59-293D156X9010C2TE3
15uF 10V Capacitor 59-293D156X9010C2TE3
15uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D156X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010C2TE3 can be used for catalog matching and distributor lookup.

15uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D156X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359871-293D156X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359871-293D156X9010C2TE3
Capacitors - Tantalum Capacitors 1359871-293D156X9010C2TE3
Win Source Part Number: 1359871-293D156X9010 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359871-293D156X9010C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.8Ohm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 718-1812-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1812-2-ND
Tantalum Capacitors 718-1812-2-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1812-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1812-6-ND
Tantalum Capacitors 718-1812-6-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1812-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1812-1-ND
Tantalum Capacitors 718-1812-1-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D156X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9010C2TE3
Tantalum Capacitors 293D156X9010C2TE3
CAP TANT 15UF 10% 10V 2312

CAP TANT 15UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9010C2TE3
Capacitors - Tantalum Capacitors 293D156X9010C2TE3
CAP TANT 15UF 10% 10V 2312

CAP TANT 15UF 10% 10V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D156X9010C2TE3 1359871-293D156X9010C2TE3 718-1812-2-ND 718-1812-6-ND 293D156X9010C2TE3 293D156X9010C2TE3
Product Name 15uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details