Vishay Precision Group SMD 150uF 6.3V Capacitor 293D157X96R3D2TE3

Description
150uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D157X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D157X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
59-293D157X96R3D2TE3
SMD 150uF 6.3V Capacitor 59-293D157X96R3D2TE3
150uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D157X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3D2TE3 can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 2917 SMD Product overview: 293D157X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359766-293D157X96R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359766-293D157X96R3D2TE3
Capacitors - Tantalum Capacitors 1359766-293D157X96R3D2TE3
Win Source Part Number: 1359766-293D157X96R3 D2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 600mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359766-293D157X96R3D2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 600mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - 718-293D157X96R3D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3D2TE3TR-ND
Tantalum Capacitors 718-293D157X96R3D2TE3TR-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D157X96R3D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3D2TE3DKR-ND
Tantalum Capacitors 718-293D157X96R3D2TE3DKR-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D157X96R3D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3D2TE3CT-ND
Tantalum Capacitors 718-293D157X96R3D2TE3CT-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf 6.3V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 09K6098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
09K6098
Capacitor Tant, 150Uf 6.3V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 09K6098
CAPACITOR TANT, 150UF 6.3V 0.6 OHM 10%, 7343-31, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V 0.6 OHM 10%, 7343-31, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 6.3 V Rohs Compliant Vishay - 47R4632 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 6.3 V Rohs Compliant Vishay
47R4632
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 6.3 V Rohs Compliant Vishay 47R4632
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X96R3D2TE3
Capacitors - Tantalum Capacitors 293D157X96R3D2TE3
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site
CAP TANT 150UF 6.3V 10% 2917 - 874-293D157X96R3D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 150UF 6.3V 10% 2917
874-293D157X96R3D2TE3
CAP TANT 150UF 6.3V 10% 2917 874-293D157X96R3D2TE3
CAP TANT 150UF 6.3V 10% 2917

CAP TANT 150UF 6.3V 10% 2917

Supplier's Site
Tantalum Capacitors - 293D157X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X96R3D2TE3
Tantalum Capacitors 293D157X96R3D2TE3
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D157X96R3D2TE3 1359766-293D157X96R3D2TE3 718-293D157X96R3D2TE3TR-ND 718-293D157X96R3D2TE3DKR-ND 09K6098 47R4632 293D157X96R3D2TE3 874-293D157X96R3D2TE3 293D157X96R3D2TE3
Product Name SMD 150uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 6.3V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors CAP TANT 150UF 6.3V 10% 2917 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details