Vishay Precision Group SMD 1.5uF 16V Capacitor 293D155X9016A2TE3

Description
1.5uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D155X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9016A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D155X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9016A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5uF 16V Capacitor
59-293D155X9016A2TE3
SMD 1.5uF 16V Capacitor 59-293D155X9016A2TE3
1.5uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D155X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9016A2TE3 can be used for catalog matching and distributor lookup.

1.5uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D155X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D155X9016A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X9016A2TE3CT-ND
Tantalum Capacitors 718-293D155X9016A2TE3CT-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X9016A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X9016A2TE3TR-ND
Tantalum Capacitors 718-293D155X9016A2TE3TR-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X9016A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X9016A2TE3DKR-ND
Tantalum Capacitors 718-293D155X9016A2TE3DKR-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.7Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf 16V 6.7 Ohm 10%, 3216-18; Capacitance Vishay - 09K5967 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf 16V 6.7 Ohm 10%, 3216-18; Capacitance Vishay
09K5967
Capacitor Tant, 1.5Uf 16V 6.7 Ohm 10%, 3216-18; Capacitance Vishay 09K5967
CAPACITOR TANT, 1.5UF 16V 6.7 OHM 10%, 3216-18; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF 16V 6.7 OHM 10%, 3216-18; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4619 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4619
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4619
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D155X9016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X9016A2TE3
Tantalum Capacitors 293D155X9016A2TE3
CAP TANT 1.5UF 10% 16V 1206

CAP TANT 1.5UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D155X9016A2TE3 718-293D155X9016A2TE3CT-ND 718-293D155X9016A2TE3DKR-ND 09K5967 47R4619 293D155X9016A2TE3
Product Name SMD 1.5uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1.5Uf 16V 6.7 Ohm 10%, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details