Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9035D2WE3

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz
Request a Quote
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 10µF, 35V Tantalum Capacitor (part number 66AJ2001) is a solid tantalum surface mount chip capacitor designed for industrial and telecom applications. It features a molded case in a D size (7343 metric) and has a capacitance tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is rated for a maximum ripple current of 430 mA and has an equivalent series resistance (ESR) of 0.8 ohms. The component is RoHS compliant and suitable for high-volume automatic pick and place assembly. It meets EIA-535-BAAC mechanical and performance requirements, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Vishay 10µF, 35V Tantalum Capacitor (part number 66AJ2001) is a solid tantalum surface mount chip capacitor designed for industrial and telecom applications. It features a molded case in a D size (7343 metric) and has a capacitance tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is rated for a maximum ripple current of 430 mA and has an equivalent series resistance (ESR) of 0.8 ohms. The component is RoHS compliant and suitable for high-volume automatic pick and place assembly. It meets EIA-535-BAAC mechanical and performance requirements, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X9035D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D2WE3DKR-ND
Tantalum Capacitors 718-293D106X9035D2WE3DKR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9035D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D2WE3TR-ND
Tantalum Capacitors 718-293D106X9035D2WE3TR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9035D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D2WE3CT-ND
Tantalum Capacitors 718-293D106X9035D2WE3CT-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V 0.8 Ohm Capacitor
59-293D106X9035D2WE3
SMD 10uF 35V 0.8 Ohm Capacitor 59-293D106X9035D2WE3
Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9035D2WE3 - 906186-293D106X9035D2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X9035D2WE3
906186-293D106X9035D2WE3
Tantalum Capacitors - 293D106X9035D2WE3 906186-293D106X9035D2WE3
Manufacturer: Vishay Win Source Part Number: 906186-293D106X9035D 2WE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D106X9035D2WE 3TR, 718-293D106X9035D2WE 3CT, 718-293D106X9035D2WE 3DKR

Manufacturer: Vishay
Win Source Part Number: 906186-293D106X9035D2WE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D106X9035D2WE3TR, 718-293D106X9035D2WE3CT, 718-293D106X9035D2WE3DKR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X9035D2WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9035D2WE3
Capacitors - Tantalum Capacitors 293D106X9035D2WE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay - 66AJ2001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay
66AJ2001
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay 66AJ2001
CAP, 10UF, 35V, TANT, CASE D; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE D; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay - 09K5858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay
09K5858
Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay 09K5858
CAP, 10UF, 35V, TANT, CASE D; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE D; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9035D2WE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9035D2WE3
Tantalum Capacitors 293D106X9035D2WE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9035D2WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9035D2WE3
Tantalum Capacitors 293D106X9035D2WE3
TANTALUM CAP 10000000 PF 10%

TANTALUM CAP 10000000 PF 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D106X9035D2WE3DKR-ND 718-293D106X9035D2WE3TR-ND 59-293D106X9035D2WE3 906186-293D106X9035D2WE3 293D106X9035D2WE3 66AJ2001 293D106X9035D2WE3 293D106X9035D2WE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V 0.8 Ohm Capacitor Tantalum Capacitors - 293D106X9035D2WE3 Capacitors - Tantalum Capacitors Cap, 10Uf, 35V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details