Vishay Precision Group Tantalum Capacitors 293D157X96R3C2TE3

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D157X96R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3C2TE3CT-ND
Tantalum Capacitors 718-293D157X96R3C2TE3CT-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D157X96R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3C2TE3TR-ND
Tantalum Capacitors 718-293D157X96R3C2TE3TR-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D157X96R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D157X96R3C2TE3DKR-ND
Tantalum Capacitors 718-293D157X96R3C2TE3DKR-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 0.7 Ohm Capacitor
59-293D157X96R3C2TE3
SMD 150uF 6.3V 0.7 Ohm Capacitor 59-293D157X96R3C2TE3
Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.7 Ohm 125°C T/R Product overview: 293D157X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.7 Ohm 125°C T/R Product overview: 293D157X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6843979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843979
Tantalum Capacitors 6843979
Capacitor Tantalum SMT 293D 6.3V 150uF

Capacitor Tantalum SMT 293D 6.3V 150uF

Supplier's Site
Tantalum Capacitors - 6843979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843979P
Tantalum Capacitors 6843979P
Capacitor Tantalum SMT 293D 6.3V 150uF

Capacitor Tantalum SMT 293D 6.3V 150uF

Supplier's Site
Tantalum Capacitors - 1693332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693332
Tantalum Capacitors 1693332
Capacitor Tantalum SMT 293D 6.3V 150uF

Capacitor Tantalum SMT 293D 6.3V 150uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D157X96R3C2TE3
Capacitors >> Tantalum Capacitors 293D157X96R3C2TE3
150uF 6.3V 700mΩ ±10% CASE-C-6032 Tantalum Capacitors ROHS

150uF 6.3V 700mΩ ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X96R3C2TE3
Capacitors - Tantalum Capacitors 293D157X96R3C2TE3
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay - 09K6096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay
09K6096
Capacitor Tant, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay 09K6096
CAPACITOR TANT, 150UF 6.3V 0.7 OHM 10%, 6032-28; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohmRoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V 0.7 OHM 10%, 6032-28; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay - 99M0351 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay
99M0351
Tantalum Capacitor, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay 99M0351
TANTALUM CAPACITOR, 150UF 6.3V 0.7 OHM 10%, 6032-28; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 6.3V 0.7 OHM 10%, 6032-28; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D157X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X96R3C2TE3
Tantalum Capacitors 293D157X96R3C2TE3
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D157X96R3C2TE3CT-ND 718-293D157X96R3C2TE3DKR-ND 59-293D157X96R3C2TE3 6843979 6843979P 293D157X96R3C2TE3 293D157X96R3C2TE3 09K6096 99M0351 293D157X96R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 6.3V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitor, 150Uf 6.3V 0.7 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 1.50E8 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers