15uF 25V Tantalum Capacitor, 2917 SMD, 800mR ESR Product overview: 293D156X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025D2TE3
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
Manufacturer: Vishay Sprague
Win Source Part Number: 736186-293D156X9025D
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±10%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
CAP TANT 15UF 10% 25V 2917
TANTALUM CAPACITOR, 15UF 25V, 0.8 OHM, 0.1, 7343-31; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR, TANT, 15UF, 25V, 2917, REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes
CAP TANT 15UF 10% 25V 2917
CAP TANT 15UF 10% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D156X9025D2TE3 | 718-1060-2-ND | 718-1060-6-ND | 736186-293D156X9025D2TE3 | 293D156X9025D2TE3 | 65K2833 | 293D156X9025D2TE3 | 293D156X9025D2TE3 |
| Product Name | SMD 15uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - 293D156X9025D2TE3 | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 15Uf 25V, 0.8 Ohm, 0.1, 7343-31; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |