Vishay Intertechnology, Inc. Tantalum Capacitors 293D155X5025B2TE3

Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D155X5025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X5025B2TE3CT-ND
Tantalum Capacitors 718-293D155X5025B2TE3CT-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X5025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X5025B2TE3TR-ND
Tantalum Capacitors 718-293D155X5025B2TE3TR-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X5025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X5025B2TE3DKR-ND
Tantalum Capacitors 718-293D155X5025B2TE3DKR-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329883-293D155X5025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329883-293D155X5025B2TE3
Capacitors - Tantalum Capacitors 1329883-293D155X5025B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1329883-293D155X5025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 1.5 µF Tolerance: ±5% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 4.6Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D155X5025B2TE 3TR,718-293D155X5025 B2TE3CT,718-293D155X 5025B2TE3DKR,293D155 X5025B2TE3-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1329883-293D155X5025B2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 1.5 µF
Tolerance: ±5%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 4.6Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D155X5025B2TE3TR,718-293D155X5025B2TE3CT,718-293D155X5025B2TE3DKR,293D155X5025B2TE3-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1.5UF 25V Capacitor
59-293D155X5025B2TE3
1.5UF 25V Capacitor 59-293D155X5025B2TE3
CAP TANT 1.5UF 5% 25V 1411 Product overview: 293D155X5025B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X5025B2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 1.5UF 5% 25V 1411 Product overview: 293D155X5025B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X5025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D155X5025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X5025B2TE3
Tantalum Capacitors 293D155X5025B2TE3
CAP TANT 1.5UF 5% 25V 1411

CAP TANT 1.5UF 5% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D155X5025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D155X5025B2TE3
Capacitors - Tantalum Capacitors 293D155X5025B2TE3
CAP TANT 1.5UF 5% 25V 1411

CAP TANT 1.5UF 5% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D155X5025B2TE3CT-ND 718-293D155X5025B2TE3DKR-ND 1329883-293D155X5025B2TE3 59-293D155X5025B2TE3 293D155X5025B2TE3 293D155X5025B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 1.5UF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers