Vishay Intertechnology, Inc. SMD 10uF 25V Capacitor 293D106X5025C2TE3

Description
Tantalum Capacitor 10uF 25V 5% SMD 1.5R 125C Product overview: 293D106X5025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X5025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 10uF 25V 5% SMD 1.5R 125C Product overview: 293D106X5025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X5025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V Capacitor
59-293D106X5025C2TE3
SMD 10uF 25V Capacitor 59-293D106X5025C2TE3
Tantalum Capacitor 10uF 25V 5% SMD 1.5R 125C Product overview: 293D106X5025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X5025C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 25V 5% SMD 1.5R 125C Product overview: 293D106X5025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X5025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X5025C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X5025C2TE3TR-ND
Tantalum Capacitors 718-293D106X5025C2TE3TR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X5025C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X5025C2TE3DKR-ND
Tantalum Capacitors 718-293D106X5025C2TE3DKR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X5025C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X5025C2TE3CT-ND
Tantalum Capacitors 718-293D106X5025C2TE3CT-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X5025C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X5025C2TE3
Capacitors - Tantalum Capacitors 293D106X5025C2TE3
CAP TANT 10UF 5% 25V 2312

CAP TANT 10UF 5% 25V 2312

Supplier's Site
Tantalum Capacitors - 293D106X5025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X5025C2TE3
Tantalum Capacitors 293D106X5025C2TE3
CAP TANT 10UF 5% 25V 2312

CAP TANT 10UF 5% 25V 2312

Supplier's Site Datasheet
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay - 09K5824 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay
09K5824
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay 09K5824
Capacitor,10uF,25VDC ,5-% Tol,5+% Tol RoHS Compliant: Yes

Capacitor,10uF,25VDC,5-% Tol,5+% Tol RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay - 37AJ7768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay
37AJ7768
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay 37AJ7768
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 5%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Product Length:6mm RoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 5%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:270mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X5025C2TE3 718-293D106X5025C2TE3TR-ND 718-293D106X5025C2TE3DKR-ND 293D106X5025C2TE3 293D106X5025C2TE3 09K5824 37AJ7768
Product Name SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Vishay Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details