100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D107X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9016D2TE3
Capacitor Tantalum SMT 293D 16V 100uF
Capacitor Tantalum SMT 293D 16V 100uF
Capacitor Tantalum SMT 293D 16V 100uF
CAP TANT 100UF 10% 16V 2917
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
Features
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1057-2-ND | 718-1057-6-ND | 59-293D107X9016D2TE3 | 6843926 | 6843926P | 293D107X9016D2TE3 | 47R4615 | 70212574 | 293D107X9016D2TE3 | 293D107X9016D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay | Capacitor;Tantalum;Cap 100 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;7343-31;ESR 0.6 Ohms | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |