Vishay Intertechnology, Inc. Tantalum Capacitors 293D154X0035A2TE3

Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D154X0035A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D154X0035A2TE3-ND
Tantalum Capacitors 293D154X0035A2TE3-ND
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D154X0035A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D154X0035A2TE3
Capacitors - Tantalum Capacitors 293D154X0035A2TE3
CAP TANT 0.15UF 20% 35V 1206

CAP TANT 0.15UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - 293D154X0035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D154X0035A2TE3
Tantalum Capacitors 293D154X0035A2TE3
CAP TANT 0.15UF 20% 35V 1206

CAP TANT 0.15UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D154X0035A2TE3-ND 293D154X0035A2TE3 293D154X0035A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details