Vishay Precision Group Capacitors - Tantalum Capacitors 293D156X9010B2TE3

Description
Win Source Part Number: 1359662-293D156X9010 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359662-293D156X9010 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359662-293D156X9010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359662-293D156X9010B2TE3
Capacitors - Tantalum Capacitors 1359662-293D156X9010B2TE3
Win Source Part Number: 1359662-293D156X9010 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359662-293D156X9010B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9010B2TE3CT-ND
Tantalum Capacitors 718-293D156X9010B2TE3CT-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9010B2TE3DKR-ND
Tantalum Capacitors 718-293D156X9010B2TE3DKR-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9010B2TE3TR-ND
Tantalum Capacitors 718-293D156X9010B2TE3TR-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 10V Capacitor
59-293D156X9010B2TE3
SMD 15uF 10V Capacitor 59-293D156X9010B2TE3
15uF 10V Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D156X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010B2TE3 can be used for catalog matching and distributor lookup.

15uF 10V Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D156X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9010B2TE3
Tantalum Capacitors 293D156X9010B2TE3
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9010B2TE3
Capacitors - Tantalum Capacitors 293D156X9010B2TE3
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site
Capacitor Tant, 15Uf, 10V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 09K6039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
09K6039
Capacitor Tant, 15Uf, 10V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 09K6039
CAPACITOR TANT, 15UF, 10V, 2 OHM, 0.1, 3528-21, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 2 OHM, 0.1, 3528-21, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 10V, Tant, Case B Rohs Compliant Vishay - 70AH0257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 10V, Tant, Case B Rohs Compliant Vishay
70AH0257
Cap, 15Uf, 10V, Tant, Case B Rohs Compliant Vishay 70AH0257
CAP, 15UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 15UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359662-293D156X9010B2TE3 718-293D156X9010B2TE3CT-ND 718-293D156X9010B2TE3DKR-ND 59-293D156X9010B2TE3 293D156X9010B2TE3 293D156X9010B2TE3 09K6039 70AH0257
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 15uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay Cap, 15Uf, 10V, Tant, Case B Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details