Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X0004B2TE3

Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D107X0004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D107X0004B2TE3-ND
Tantalum Capacitors 293D107X0004B2TE3-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D107X0004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X0004B2TE3
Tantalum Capacitors 293D107X0004B2TE3
CAP TANT 100UF 20% 4V 1411

CAP TANT 100UF 20% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X0004B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0004B2TE3
Capacitors - Tantalum Capacitors 293D107X0004B2TE3
CAP TANT 100UF 20% 4V 1411

CAP TANT 100UF 20% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D107X0004B2TE3-ND 293D107X0004B2TE3 293D107X0004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details