Vishay Intertechnology, Inc. Tantalum Capacitors 293D157X06R3D2TE3

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D157X06R3D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D157X06R3D2TE3-ND
Tantalum Capacitors 293D157X06R3D2TE3-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1377435-293D157X06R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1377435-293D157X06R3D2TE3
Capacitors - Tantalum Capacitors 1377435-293D157X06R3D2TE3
Win Source Part Number: 1377435-293D157X06R3 D2TE3 Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 600mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1377435-293D157X06R3D2TE3
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 600mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 0.6 Ohm Capacitor
59-293D157X06R3D2TE3
SMD 150uF 6.3V 0.6 Ohm Capacitor 59-293D157X06R3D2TE3
Cap Tant Solid 150uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: 293D157X06R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X06R3D2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: 293D157X06R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X06R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D157X06R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X06R3D2TE3
Tantalum Capacitors 293D157X06R3D2TE3
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X06R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X06R3D2TE3
Capacitors - Tantalum Capacitors 293D157X06R3D2TE3
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D157X06R3D2TE3-ND 1377435-293D157X06R3D2TE3 59-293D157X06R3D2TE3 293D157X06R3D2TE3 293D157X06R3D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 150uF 6.3V 0.6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814639 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details