Vishay Intertechnology, Inc. Tantalum Capacitors - 293D107X0016E2TE3 293D107X0016E2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906188-293D107X0016E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1959-6, 718-1959-2, 293D107X0016E2TE3-ND , 718-1959-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906188-293D107X0016E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1959-6, 718-1959-2, 293D107X0016E2TE3-ND , 718-1959-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D107X0016E2TE3 - 906188-293D107X0016E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D107X0016E2TE3
906188-293D107X0016E2TE3
Tantalum Capacitors - 293D107X0016E2TE3 906188-293D107X0016E2TE3
Manufacturer: Vishay Win Source Part Number: 906188-293D107X0016E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1959-6, 718-1959-2, 293D107X0016E2TE3-ND , 718-1959-1

Manufacturer: Vishay
Win Source Part Number: 906188-293D107X0016E2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 600mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1959-6, 718-1959-2, 293D107X0016E2TE3-ND, 718-1959-1

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-293D107X0016E2TE3
SMD 100uF 16V Capacitor 59-293D107X0016E2TE3
100uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D107X0016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016E2TE3 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D107X0016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1959-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1959-1-ND
Tantalum Capacitors 718-1959-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1959-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1959-6-ND
Tantalum Capacitors 718-1959-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1959-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1959-2-ND
Tantalum Capacitors 718-1959-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D107X0016E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0016E2TE3
Capacitors - Tantalum Capacitors 293D107X0016E2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded - 874-293D107X0016E2TE3 - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded
874-293D107X0016E2TE3
Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded 874-293D107X0016E2TE3
Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded

Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded

Supplier's Site
Tantalum Capacitors - 293D107X0016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X0016E2TE3
Tantalum Capacitors 293D107X0016E2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906188-293D107X0016E2TE3 59-293D107X0016E2TE3 718-1959-1-ND 718-1959-6-ND 293D107X0016E2TE3 874-293D107X0016E2TE3 293D107X0016E2TE3
Product Name Tantalum Capacitors - 293D107X0016E2TE3 SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors - Solid SMD 100uF 16volts 20% E case Molded Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers