Cap Tant Solid 100uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: 293D107X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X06R3B2TE3
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
CAP, 100UF, 6.3V, TANT, CASE B; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Case Size:1411RoHS Compliant: Yes
CAP, 100UF, 6.3V, TANT, CASE B; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Case Size:1411RoHS Compliant: Yes
CAP TANT 100UF 20% 6.3V 1411
CAP TANT 100UF 20% 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D107X06R3B2TE3 | 718-293D107X06R3B2TE3DKR-ND | 718-293D107X06R3B2TE3CT-ND | 09K5883 | 293D107X06R3B2TE3 | 293D107X06R3B2TE3 |
| Product Name | SMD 100uF 6.3V 1.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 100Uf, 6.3V, Tant, Case B; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |