10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
CAP TANT 10UF 10% 10V 1206 Product overview: 293D106X9010A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010A2TE3
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 10V 1206
10uF 10V 3.4Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 10UF 10% 10V 1206
TANTALUM CAPACITOR, 10UF 10V, 3.4 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1121-6-ND | 718-1121-1-ND | 59-293D106X9010A2TE3 | 293D106X9010A2TE3 | 293D106X9010A2TE3 | 293D106X9010A2TE3 | 293D106X9010A2TE3 | 65K2813 | 69AH4625 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 10UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.1, 3216-18; Capacitance Vishay | Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |