35V 10uF Tantalum Capacitor, SMD, 2312 Case Product overview: 293D106X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035C2TE3
Capacitor Tantalum SMT 293D 35V 10uF
Capacitor Tantalum SMT 293D 35V 10uF
Capacitor Tantalum SMT 293D 35V 10uF
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
CAP TANT 10UF 10% 35V 2312
CAP TANT 10UF 10% 35V 2312
CAP TANT 10UF 10% 35V 2312
CAP TANT 10UF 35V 10% 2312
10uF 35V 1.6Ω ±10% 2312 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes
CAP, 10µF, 35V, 10% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D106X9035C2TE3 | 6843901 | 6843901P | 718-1052-6-ND | 718-1052-2-ND | 293D106X9035C2TE3 | 293D106X9035C2TE3 | 293D106X9035C2TE3 | 874-293D106X9035C2TE3 | 293D106X9035C2TE3 | 99M0348 | 47R4611 |
| Product Name | SMD 35V 10uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 10UF 35V 10% 2312 | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 10Uf 35V, 1.6 Ohm, 0.1, 6032-28; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |